| Supporto CompactFlash (CF) |
 |
| Supporto Memory Stick (MS) |
 |
| Supporto MultiMediaCard (MMC) |
 |
| Supporto Secure Digital (SD) |
 |
| Supporto Memory Stick Pro (MS Pro) |
 |
| Supporto SmartMedia Card |
 |
| Supporto Micro Drive (MD) |
 |
| Supporto xD-Picture Card (xD) |
 |
|
| Tipi schede di memoria |
CompactFlash (CF) I, II, Secure Digital, Secure Digital High-Capacity (SDHC), miniSD, microSD, MultiMediaCard (MMC) 3.1, MMCmicro, MMCmobile (DV RS-MMC), MMCplus (4.0), RS-MMC1 (3.1), Microdrive (CF Types II), Memory Stick, Memory Stick PRO, Memory Stick PRO Duo, SmartMedia |
| Tipo interfaccia |
USB 2.0 |
|
Plug & Play
|
|
Indicates whether this PC product support the ""plug and play"" (plug and play= Hardware or software that, after being installed (""plugged in""), can immediately be used (""played with""), as opposed to hardware or software which requires configuration)"
|
| Porte I/O |
USB |
| Sistema operativo compatibile |
Windows 2000 (SP 3), XP; Mac OS 9.1 |
| Intervallo di temperatura |
0-70 °C |
| Intervallo di temperatura di funzionamento |
-10 - 90 °C |
| Peso |
50 g |
| Dimensioni (LxPxA) |
87.8 x 55.6 x 16 mm |
|